EN
  • EN
  • DE

TBP03P3-350-08BE

Part No TBP03P3-350-08BE
Manufacturer CUI Inc.
Catalog Headers, Plugs and Sockets
Description 2~24 POLES, PLUGGABLE, VERTICAL, / 8 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) 180° Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr CUI Devices
Series TBP03P3-350
Package Box
Type Plug, Female Sockets
Number of Positions 8
Positions Per Level 8
Number of Levels 1
Pitch 0.138" (3.50mm)
Plug Wire Entry 180°
Termination Style Screw
Mounting Type Free Hanging (In-Line)
Current - IEC 7A
Voltage - IEC 250 V
Current - UL 8 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 16-28 AWG
Wire Gauge or Range - mm2 0.5-1.5mm2
Color Blue
Temperature Range - Operating -40°C ~ 105°C
Contact Mating Finish Nickel
Material Flammability Rating UL94 V-0
Screw Size M2
Torque - Screw 0.2 Nm (1.7 Lb-In)
Wire Strip Length 6-7mm
Contact Material Copper Alloy
Housing Material Polyamide (PA66) , Nylon 6/6
Insulation Height 0.441" (11.20mm)
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1351773-TBP03P3-350-08BE
Ultra Librarian 3D Model Ultra Librarian TBP03P3-350-08BE CAD Model

Description

The TBP03P3-350-08BE is a plug, female sockets terminal block header manufactured by CUI Devices.

  • Positions: 8
  • Positions Per Level: 8
  • Number of Levels: 1
  • Pitch: 0.138 inches (3.50mm)
  • Header Orientation: Not Applicable
  • Plug Wire Entry: 180 degrees
  • Termination Style: Screw
  • Contact Mating Finish: Nickel
  • Housing Material: Polyamide (PA66) and Nylon 6/6
  • Screw Size: M2
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -40 degrees Celsius to 105 degrees Celsius

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $1.3716
Altech corporation
PLUG PCB 508MMPS VERT (50) 5P 12
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 6POS 90DEG 5.08MM
Lowest to $0.7555
Altech corporation
PCB VERTHEADERSCREW FLANGE 508PS
Lowest to $4.3590
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7656
Phoenix Contact
TERM BLOCK HDR 5POS VERT 5.08MM
Lowest to $1.1730
Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $25.8350
Altech corporation
VERTHEADER508PSCLOSED END 10P12A
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $1.5878

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess