EN
  • EN
  • DE

AMT103-V

Part No AMT103-V
Manufacturer CUI Inc.
Catalog Encoders
Description ROTARY ENCODER INCREMENT PROGPPR / INCREMENTAL ENCODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CUI Devices
Encoder Type Incremental
Output Type Quadrature with Index (Incremental)
Pulses per Revolution Programmable
Supply Voltage (V) 3.6V ~ 5.5V
Actuator Type 2mm ~ 8mm Open Center
Detent No
Built in Switch No
Mounting Style Chassis Mount, Motors
Orientation Right Angle
Termination Style Terminal Pins
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812446-AMT103-V
Ultra Librarian 3D Model Ultra Librarian AMT103-V CAD Model

Description

The AMT103-V is an incremental encoder manufactured by CUI Devices.

  • Status: Limited
  • Mounting: Chassis (Motor)
  • Output Type: Quadrature with index (incremental)
  • Actuator Type: 2mm ~ 8mm open center
  • Pulses Per Revolution: Programmable
  • Supply Voltage: 3.6V ~ 5.5V
  • Switch: No

You May Also Be Interested in

CTS Electrocomponents
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
CTS Electrocomponents
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Same Sky
ENC INCRE COMUT RHT ANG TERM PIN
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess