EN
  • EN
  • DE
  • IT

RT1300B6

Part No RT1300B6
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Bulk
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 121, 475
Tolerance ±1%
Number of Resistors 27
Number of Pins 27
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications LVD SCSI
Mounting Type Surface Mount
Package / Case 27-LBGA
Supplier Device Package 27-BGA (11.43x5.08)
Size / Dimension 0.450" L x 0.200" W (11.43mm x 5.08mm)
Height - Seated (Max) 0.058" (1.47mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 661375-RT1300B6
Ultra Librarian 3D Model Ultra Librarian RT1300B6 CAD Model

Description

The 661375-RT1300B6 is a resistor network array from the ClearONE™ series by CTS Resistor Products. 661375-RT1300B6 is designed for use in LVD SCSI applications.

  • Manufacturer: CTS Resistor Products
  • Series: ClearONE™
  • Application: LVD SCSI
  • Package Size: 0.450" L x 0.200" W (11.43mm x 5.08mm)
  • Mounting Technology: Surface Mount
  • Number of Resistors: 27
  • Resistances: 121 ohms and 475 ohms
  • Circuit Type: Dual Terminator
  • Package: 27-LBGA
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 50mW
  • Maximum Seated Height: 0.058" (1.47mm)
  • Operating Temperature Range: -55°C to 125°C
  • ECCN: OBSOLETE
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7237 $87.4474
4+ $35.8766 $143.5064
5+ $34.7551 $173.7755
7+ $33.6336 $235.4352
9+ $32.5133 $292.6197
12+ $29.1499 $349.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess