EN
  • EN
  • DE

73L1R47J RES 0.47

Part No 73L1R47J RES 0.47
Manufacturer CTS Resistor Products
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer CTS Resistor Products
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843085-73L1R47J RES 0.47
Ultra Librarian 3D Model Ultra Librarian 73L1R47J RES 0.47 CAD Model

Description

The 73L1R47J RES 0.47 is a chip resistor manufactured by CTS Resistor Products. It is a low-value resistor designed for current sensing and shunt applications. The '0.47' indicates a resistance value of 0.47 ohms. These low-value resistors are crucial for accurate current measurement in various electronic circuits.

Applications:

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Overcurrent protection circuits
  • High-frequency circuits requiring impedance matching

Features:

  • Surface Mount Device (SMD)
  • Low resistance value (0.47 ohms)
  • High power handling capability
  • Low inductance
  • Excellent pulse load capability
  • RoHS compliant

Benefits:

  • Accurate current measurement
  • Minimal impact on circuit performance due to low resistance
  • Ability to withstand high current surges
  • Reduced electromagnetic interference (EMI)
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The 'J' in the part number typically indicates the tolerance of the resistor (e.g., 5%). The specific package size (e.g., 1206, 0805) can be found in the datasheet. This resistor features a robust construction to handle high power dissipation. The low inductance design is essential for maintaining accuracy in high-frequency applications. CTS Resistor Products ensures high quality and reliability through rigorous testing and quality control processes. The resistor is designed to be compatible with standard reflow soldering techniques. Proper thermal management may be required depending on the specific application and power dissipation. Consult the datasheet for detailed electrical and thermal characteristics.

You May Also Be Interested in

Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2137 $58.7675
660+ $0.1756 $115.8960
1,025+ $0.1698 $174.0450
1,400+ $0.1652 $231.2800
1,815+ $0.1594 $289.3110
2,420+ $0.1432 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess