EN
  • EN
  • DE

BC219159-BN-E4

Part No BC219159-BN-E4
Manufacturer CSR PLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996292-BC219159-BN-E4
Categories OEM Parts(A-B)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC219159-BN-E4 CAD Model

Description

The BC219159-BN-E4 is a Bluetooth module manufactured by CSR PLC (now Qualcomm). It's designed for integrating Bluetooth connectivity into a variety of electronic devices. CSR (Cambridge Silicon Radio) was a prominent manufacturer of Bluetooth chips and modules, widely used in audio, automotive, and other wireless applications.

Applications:

  • Bluetooth headsets and headphones
  • Bluetooth speakers
  • Automotive infotainment systems
  • Wireless audio adapters
  • Bluetooth-enabled remote controls
  • Bluetooth data loggers

Features:

  • Bluetooth 2.1 + EDR (Enhanced Data Rate) compliant
  • Integrated antenna
  • Small form factor for easy integration
  • Low power consumption for extended battery life
  • Supports multiple Bluetooth profiles (e.g., A2DP, AVRCP, HFP, HSP)
  • UART, USB, and other interface options
  • Firmware upgradable

Benefits:

  • Wireless Connectivity: Enables seamless Bluetooth connection with other compatible devices.
  • High-Quality Audio Streaming: Supports A2DP profile for high-fidelity wireless audio.
  • Remote Control Functionality: Compatible with AVRCP for remote control of audio playback.
  • Hands-Free Communication: Supports HFP and HSP profiles for hands-free calling.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Compact size and multiple interface options simplify integration into various electronic products.

Additional Details:

The BC219159-BN-E4 Bluetooth module typically operates on a 3.3V power supply. The specific Bluetooth profiles supported and the pinout configuration may vary. Refer to the CSR PLC (Qualcomm) datasheet for detailed electrical characteristics, pinout information, and programming instructions.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess