EN
  • EN
  • DE

XPGWHT-01-5C2-R4-0-02

Part No XPGWHT-01-5C2-R4-0-02
Manufacturer Cree Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842868-XPGWHT-01-5C2-R4-0-02
Ultra Librarian 3D Model Ultra Librarian XPGWHT-01-5C2-R4-0-02 CAD Model

Description

The XPGWHT-01-5C2-R4-0-02 is a high-performance white LED manufactured by Cree Inc., belonging to the XLamp XP-G series. This LED is designed to deliver exceptional light output and efficacy in a small, robust package. It's widely used in various lighting applications where high brightness, energy efficiency, and long lifespan are critical requirements.

Applications

  • Indoor lighting (e.g., downlights, spotlights)
  • Outdoor lighting (e.g., streetlights, landscape lighting)
  • Portable lighting (e.g., flashlights, headlamps)
  • Architectural lighting
  • Commercial lighting

Features

  • High luminous flux
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • Compact package size

Benefits

  • Energy-efficient light source
  • Reduced maintenance costs due to long lifespan
  • Bright and uniform illumination
  • Versatile for diverse lighting designs
  • Compact design enables smaller and more integrated lighting fixtures

Additional Details

The XPGWHT-01-5C2-R4-0-02 LED offers a high luminous flux output while maintaining a low thermal resistance, ensuring efficient heat dissipation and prolonging its operational life. The wide viewing angle provides broad and even light distribution. This LED's small size allows for integration into compact and aesthetically pleasing lighting fixtures. Key specifications include forward voltage, forward current, color temperature, and CRI (Color Rendering Index), which are important considerations for achieving desired lighting effects and performance. Cree's XLamp XP-G series is renowned for its reliability and consistent performance, making the XPGWHT-01-5C2-R4-0-02 a dependable choice for various professional and consumer lighting applications. The LED is typically surface-mounted and requires proper heat sinking to maintain optimal performance and lifespan.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess