EN
  • EN
  • DE

CR4560-250

Part No CR4560-250
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, 3 Element and 3 Wire, 20 Hz - 5 KHz, 0 - 500 Output Load, 24 VDC +/-10%, 0-250 VAC Input Range, 4 - 20 mADC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384296-CR4560-250
Package Bulk
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 250VAC
Output 4 ~ 20 mA
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus;5;9;7;10;8;3;4;2;1;2272;4664;1864;582;2488;600327;18;2545;277;4080;4008;602286;4124;1780;2946;281;818;0;108312;90782;65238;20357;20358;26912;20362;20365;55682;126407;61477;88646;88647;88648;88649;124938;59766;61873;61102;61875;61874;61877;66358;63904;59741;66359;116001;61104;52487;63192;43125;84465;31423;94950;65981;61876;84464;62;61;3;792;4;17;0;4;1;791431;307318;317111;336128;723120;337602;416090;420198;791429;3022;3023;665949;791426;3031;3040;665947;3055;3075;464344;3110;3113;3116;3134;3155;3181;3188;3191;3194;3201;665946;665943;3217;3234;3240;3280;3284;665942;478450;665948;3352;3356;3363;3369;665945;3404;3407;3410;3414;3418;791427;3419;3423;3426;3433;3447;3452;665944;3474;424668;503638;2612;1374;480580;488741;752945;2088;816790;424287;488745;2650;791428;1403;480581;693704;1567;112735;1945;693707;693706;2229;2441;693705;424284;2619;237743;471674;486993;1380;488740;486992;106727;486989;1928;2218;752944;212881;486990;2602;486991;2753;2827;488746;1368;488739;488743;1550;1915;488742;488744;2213;791492;506348;488747;2596;1;665950;3051;3052;3163;3194;3439;3517;488748;1932;473637;693708;1920;693710;693709;1663;39765;2088;121418;203342;203349;2650;247706;1403;1416;1417;1418;1;484713;484718;484715;484716;484792;484708;484709;484793;484789;484712;156825;821896;182078;484710;484790;484707;484794;484791;764107;484717;484714;1;484788;294663;143502;63958;135107;180501;235375;221077;255553;467631;139955;693711;73971;87403;108357;215045;215047;273979;287497;9543;69245;100525;140640;157103;182511;191206;213471;273184;286406;1;481409;4599;731;816;848;896;976;25343;1052;40487;1684;2503;1;753958;229153;791430;431740;281611;295632;64205;64224;64235;64252;80590;88122;723121;456081;112735;113499;117018;467629;467630;138014;152002;665952;155281;514299;290439;298682;67456;67496;106727;1;1;329230;329240;339014;339047;349292;404818;1;320955;321102;321103;387839;391496;397157;400555;400574;406540;212579;212617;192625;192638;181551;181560;156422;156425;156430;156434;156439;156445;156449;139388;139399;139404;139409;66990;67003;235153;38940;38945;38959;38976;1;484705;738960;328077;328129;328195;328240;328303;328329;328352;328395;335339;335754;417377;419435;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian CR4560-250 CAD Model

You May Also Be Interested in

CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.75" I.D. CT, 50 - 400 Hz Freq Range, 85 to 240VAC at 50/60 Hz or 110 to 240VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, No Time Delay, 0.1 to 1.0 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Elementand 4 Wire, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 0 - 5 VDC Output Range
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Ground Fault Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 100 mAAC - 1 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Ground Fault Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, No Time delay, 10 - 100 mAAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess