EN
  • EN
  • DE

KMOC3021S TL

Part No KMOC3021S TL
Manufacturer COSMO
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958448-KMOC3021S TL
Categories OEM Parts(J-L)
Manufacturer COSMO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMOC3021S TL CAD Model

Description

The KMOC3021S TL is a single-channel, surface-mount solid-state relay (SSR) optocoupler manufactured by COSMO. This device integrates an infrared emitting diode (IRED) and a silicon detector to provide electrical isolation between the input and output circuits. It is designed for applications requiring high isolation voltage, low input current, and fast switching speeds.

Applications

  • Solid-state relays (SSR)
  • Programmable logic controllers (PLC)
  • Industrial control systems
  • Motor control circuits
  • AC/DC power control
  • Lighting control

Features

  • High isolation voltage: Provides electrical isolation between the input and output circuits.
  • Low input current: Requires a minimal input current for activation, making it compatible with low-power control circuits.
  • Zero-crossing detection: Minimizes switching noise and EMI by switching at the zero-crossing point of the AC waveform.
  • Surface-mount package: Enables automated assembly and reduces board space requirements.
  • High blocking voltage: Can withstand high voltage levels in the off-state.

Benefits

  • Improved system reliability: The solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and improved reliability compared to electromechanical relays.
  • Reduced switching noise: Zero-crossing detection minimizes switching noise and electromagnetic interference (EMI).
  • Enhanced safety: High isolation voltage provides enhanced safety by preventing electrical shock hazards.
  • Compact design: The surface-mount package allows for a compact design, saving valuable board space.
  • Fast switching speeds: Enables fast and precise control of AC loads.

Additional Details

The KMOC3021S TL is designed to switch AC loads up to a certain current and voltage. The datasheet provides detailed information about its electrical characteristics, including input current requirements, output voltage and current ratings, isolation voltage, and switching speeds. The device is typically used in conjunction with a triac or other switching device to control higher-power AC loads. This optocoupler uses an infrared LED to optically couple the input signal to the output, thus providing isolation between the two sides. This ensures that any high-voltage or transient signals on the output side do not propagate to the input control circuitry. The zero-crossing feature greatly reduces the chances of generating noise when switching AC signals. It is also RoHS compliant, ensuring that it meets environmental standards for hazardous substances.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1221 $50.0610
1,000+ $0.1002 $100.2000
1,550+ $0.0970 $150.3500
2,130+ $0.0939 $200.0070
2,755+ $0.0908 $250.1540
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,200 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess