EN
  • EN
  • DE

T491D156K020AS-F

Part No T491D156K020AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 15UF 10% 20V 2917 / 15 μF Molded Tantalum Capacitors 20 V 2917 (7343 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series T491
Package Tape & Reel
Product Status Obsolete
Capacitance 15 µF
Tolerance ±10%
Voltage - Rated 20 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 935939-T491D156K020AS-F
Ultra Librarian 3D Model Ultra Librarian T491D156K020AS-F CAD Model

Description

The T491D156K020AS-F is a molded tantalum capacitor from Cornell Dubilier Electronics (CDE).

  • Capacitance: 15 µF
  • Voltage Rating: 20 V
  • Mounting: Surface Mount
  • Package Size: 2917 (7343 Metric)
  • Dimensions: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Seated Height: 0.122" (3.10mm)
  • Packaging: Tape & Reel
  • Standard Package Quantity: 500 pcs
  • Series: T491
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to 125°C
  • Product Line: Obsolete

You May Also Be Interested in

Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2316 $61.5800
115+ $1.0106 $116.2190
180+ $0.9790 $176.2200
245+ $0.9475 $232.1375
320+ $0.9158 $293.0560
425+ $0.8211 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess