EN
  • EN
  • DE

D23C4010C01H

Part No D23C4010C01H
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220268-D23C4010C01H
Categories Custom Parts
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D23C4010C01H CAD Model

Description

The Cornell Dubilier (CDE) D23C4010C01H is a high-performance film capacitor designed for demanding applications. It stands out for its robust construction and ability to withstand harsh environmental conditions while delivering stable and reliable performance.

Applications

  • Power supplies
  • Inverters
  • Motor control circuits
  • Renewable energy systems (solar and wind)
  • Industrial equipment

Features

  • High Capacitance: 4000pF provides ample energy storage for critical applications.
  • Voltage Rating: Suitable for circuits up to a specified voltage. Exact voltage rating requires further datasheet consultation.
  • Film Dielectric: Offers excellent stability and low losses compared to other capacitor types.
  • Robust Construction: Designed to withstand harsh environmental conditions.
  • Long Lifespan: Expected to provide reliable performance over an extended operating life.

Benefits

  • Improved System Reliability: Stable performance ensures consistent operation of connected circuits.
  • Extended Equipment Lifespan: Durable design minimizes the risk of failure and reduces maintenance costs.
  • Enhanced Power Efficiency: Low losses minimize energy waste and improve overall system efficiency.
  • Optimized Performance: Provides precise and reliable energy storage for demanding applications.
  • Reduced Downtime: Robust construction minimizes the risk of failure, reducing downtime and associated costs.

Additional Details

The D23C series from Cornell Dubilier is known for its dependable performance in demanding environments. While specific technical specifications such as ESR (Equivalent Series Resistance), operating temperature range, and exact dimensions require referring to the official datasheet, the D23C4010C01H is generally characterized by its stable capacitance over a wide range of temperatures and frequencies. The film dielectric material ensures low dissipation factor, contributing to efficient energy transfer. The capacitor's leads are designed for secure mounting on printed circuit boards (PCBs). For precise application, consult the official Cornell Dubilier documentation to confirm voltage ratings and tolerance.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
Lowest to $0.0021
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
TDK Corporation
Lowest to $0.4590

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess