EN
  • EN
  • DE

185562K100RAB-F

Part No 185562K100RAB-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description Cap Film 0.0056uF 100V PET 10% (7.2 X 2.5 X 6.5mm) Radial Wound 5mm 125°C T/R / CAP FILM 5600PF 10% 100VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series 185
Packaging Reel package
Capacitance 5600pF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Dimension 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Maximum) 0.256" (6.50mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications General
Win Source Part Number 785152-185562K100RAB-F
Popularity Medium
Supply and Demand Status Limited
Family Name 185
Introduction Date February 23, 1998
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 185562K100RAB-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) capacitor is a through-hole capacitor from Cornell Dubilier Electronics (CDE).

  • Capacitance: 5600pF
  • Tolerance: ±10%
  • Voltage Rating: AC 63V, DC 100V
  • Applications: General
  • Package: Radial
  • Lead Spacing: 0.197" (5.00mm)
  • Dielectric Material: Polyester, Metallized
  • ESR: None
  • Height: 0.256" (6.50mm)
  • Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
  • Packaging: Reel
  • Alternative Parts (Cross-Reference): SMR5562K100J01L4 BULK, F211JF562K100L, F211JF562K100P, SMR5562K100J01L16,5TR18
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess