EN
  • EN
  • DE

PRCP-USMF050-2C

Part No PRCP-USMF050-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280386-PRCP-USMF050-2C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRCP-USMF050-2C CAD Model

Description

The PRCP-USMF050-2C is a precision potentiometer manufactured by Copal Electronics Inc., designed for use in applications requiring accurate and reliable position or level sensing. This potentiometer's compact size and robust construction make it an excellent choice for integrating into a wide variety of industrial and consumer products. It offers precise control, long-term stability, and outstanding reliability, delivering excellent value for demanding applications.

Applications:

  • Robotics: Provides accurate joint position feedback in robotic arms and automated systems.
  • Industrial Automation: Used in automated machinery for precise control of motion and positioning.
  • Medical Equipment: Incorporated into medical devices for fine adjustments and control, ensuring accurate operation.
  • Instrumentation: Utilized in test and measurement equipment for precise settings and calibration purposes.
  • Consumer Electronics: Found in high-end audio equipment for volume and tone adjustment, providing fine control.

Features:

  • Compact Size: Allows for easy integration into space-constrained applications, saving valuable real estate.
  • High Resolution: Enables fine adjustments, ensuring precise control over system parameters.
  • Long Life: Designed for extended operational life, guaranteeing sustained reliability in demanding environments.
  • Excellent Linearity: Offers accurate signal conversion across the entire operating range, ensuring precise feedback.
  • Robust Construction: Built to withstand harsh operating conditions, providing enhanced durability and reliability.
  • Sealed Design: Protects against dust and splashes, increasing reliability in various environments.

Benefits:

  • Precise Control: Facilitates accurate and repeatable adjustments in a wide range of applications.
  • Reliable Performance: Ensures consistent and dependable operation, minimizing downtime and maintenance requirements.
  • Easy Integration: Simplifies installation and interfacing with existing control systems, reducing development time.
  • Cost-Effective: Offers a balance of performance and price, delivering excellent value for investment.
  • Long-Term Stability: Maintains accuracy over time, minimizing the need for frequent recalibration and adjustment.

Additional Details:

The PRCP-USMF050-2C potentiometer typically features a resistance value of 5kΩ. It incorporates a conductive plastic element, ensuring high resolution and low noise characteristics. The operating temperature range is commonly specified from -40°C to +125°C. Its mechanical life is rated for millions of cycles, guaranteeing long-term reliability in demanding applications. Furthermore, the potentiometer exhibits excellent linearity, typically around ±1%. Power dissipation is application-dependent but generally remains low (e.g., less than 1W).

The construction of the potentiometer includes a robust housing to safeguard against environmental elements. The shaft is typically manufactured from stainless steel for enhanced durability and corrosion resistance. Termination options generally involve solder pins or wire leads for easy and secure connections.

This potentiometer is an excellent choice for applications that demand a combination of precision, reliability, and extended operational life. Its compact size and robust design make it particularly well-suited for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance across a broad spectrum of control systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,548 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess