EN
  • EN
  • DE

PRCP-USMF035-2C

Part No PRCP-USMF035-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280385-PRCP-USMF035-2C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRCP-USMF035-2C CAD Model

Description

The PRCP-USMF035-2C is a precision potentiometer manufactured by Copal Electronics Inc., engineered for applications necessitating accurate and reliable position or level sensing. Its compact size, coupled with robust construction, makes it an ideal choice for integration into a wide range of industrial and consumer products. This potentiometer delivers accurate control, exceptional stability, and long-term reliability, ensuring excellent value for its performance.

Applications:

  • Robotics: Utilized for providing accurate joint position feedback in robotic systems.
  • Industrial Automation: Incorporated into automated machinery for precise control and monitoring.
  • Medical Equipment: Found in medical devices for fine-tuning and control, ensuring accurate operation.
  • Instrumentation: Employed in test and measurement equipment for setting and calibration purposes.
  • Consumer Electronics: Integrated into high-end audio equipment for volume and tone adjustment.

Features:

  • Compact Size: Facilitates easy integration into applications where space is limited.
  • High Resolution: Enables fine adjustments, ensuring precise control over parameters.
  • Long Life: Designed for prolonged operational life, guaranteeing sustained reliability.
  • Excellent Linearity: Offers accurate signal conversion across the entire operating range.
  • Robust Construction: Built to withstand harsh operating conditions, ensuring durability.
  • Sealed Design: Provides protection against dust and splashes, enhancing reliability in various environments.

Benefits:

  • Precise Control: Allows for accurate and repeatable adjustments in diverse applications.
  • Reliable Performance: Guarantees consistent and dependable operation, reducing downtime.
  • Easy Integration: Simplifies installation and interfacing with existing control systems.
  • Cost-Effective: Offers a balance of performance and price, delivering excellent value for investment.
  • Long-Term Stability: Maintains accuracy over time, minimizing the need for frequent recalibration.

Additional Details:

The PRCP-USMF035-2C potentiometer typically features a resistance value of 3.5kΩ. It utilizes a conductive plastic element, ensuring high resolution and low noise characteristics. The operating temperature range is commonly specified from -40°C to +125°C. Its mechanical life is rated for millions of cycles, guaranteeing long-term reliability in demanding applications. Furthermore, the potentiometer exhibits excellent linearity, typically around ±1%. Power dissipation is application-dependent, but generally remains low (e.g., < 1W).

The construction of the potentiometer includes a robust housing to safeguard against environmental elements. The shaft is typically manufactured from stainless steel for enhanced durability and resistance to corrosion. Termination options usually involve solder pins or wire leads for easy and secure connections.

This potentiometer is an excellent choice for applications that require a combination of precision, reliability, and extended operational life. Its compact dimensions and robust design make it particularly well-suited for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance across a broad spectrum of control systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4553 $59.1890
310+ $0.3737 $115.8470
480+ $0.3620 $173.7600
660+ $0.3504 $231.2640
855+ $0.3386 $289.5030
1,145+ $0.3037 $347.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess