Products specifications

Current Rating 16 A
Fuse Current 16 A
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (AC) 550 V
Win Source Part Number 1019245-NITD16A
Categories Fuses
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NITD16A CAD Model

Description

The NITD16A is a transient voltage suppression (TVS) diode manufactured by Cooper Bussmann, Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This diode clamps the voltage to a safe level during transient events, preventing damage to downstream circuitry.

Applications:

  • Data lines protection
  • Microprocessor protection
  • Signal line protection
  • I/O port protection
  • Power supply protection

Features:

  • Stand-off voltage: 16 V
  • Breakdown voltage: 17.8 V (min)
  • Clamping voltage: 26 V (max)
  • Peak pulse power: 400 W
  • Low clamping voltage
  • Fast response time
  • Unidirectional configuration
  • RoHS compliant
  • DO-214AC (SMA) package

Benefits:

  • Protection against voltage transients, ensuring system reliability.
  • Fast response time, enabling quick clamping of transient voltages.
  • Low clamping voltage minimizes stress on protected components.
  • Compact SMA package saves board space.
  • Compliance with RoHS standards, ensuring environmental friendliness.

Additional Details:

The NITD16A is a unidirectional TVS diode, meaning it conducts only when the voltage exceeds its breakdown voltage in the forward direction. It has a peak pulse current of approximately 15.4A under specific test conditions. The device features a fast response time, typically less than 1 picosecond. The operating temperature range is -55°C to +150°C. It is commonly used in applications where robust protection against voltage transients is required. The SMA package provides ease of mounting and good thermal dissipation.

You May Also Be Interested in

Bel Fuse Inc.
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
ECAD model for 5HFP 500-R
Littelfuse Inc.
FUSE CERAMIC 5A 250VAC RADIAL
Need more? Email Us
ECAD model for 0215005.MXF162SPP
Eaton Bussmann
FUSE CERAMIC 3.15A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S501-3.15-R
Schurter Inc.
FUSE GLASS 2A 250VAC 5X20MM
Need more? Email Us
ECAD model for 0031.8516
Bel Fuse Inc.
FUSE CERAMIC 4A 250VAC 5X20MM
Need more? Email Us
ECAD model for 5HT 4-R
Littelfuse Inc.
FUSE BOARD MNT 6.3A 250VAC RAD
Need more? Email Us
ECAD model for 37316300430
Littelfuse Inc.
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
ECAD model for 37205000431
Schurter Inc.
FUSE GLASS 6.3A 250VAC 5X20MM
Need more? Email Us
ECAD model for 0031.8375
Littelfuse Inc.
FUSE BOARD MNT 2.5A 250VAC 2SMD
Need more? Email Us
ECAD model for 016002.5MR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention