EN
  • EN
  • DE

HCM0703-1R0-S

Part No HCM0703-1R0-S
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Description IND, PRESSED, 1.0UH, 22.0A, 2 PA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Packaging Reel
Inductance 1μH
Inductance Frequency - Test 100kHz
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807633-HCM0703-1R0-S
Ultra Librarian 3D Model Ultra Librarian HCM0703-1R0-S CAD Model

Description

The Cooper Bussmann HCM0703-1R0-S is a surface-mount power inductor designed for various power supply and filtering applications. It provides a compact and efficient solution for energy storage and filtering in electronic circuits. Its shielded construction minimizes electromagnetic interference (EMI).

Applications

  • DC-DC converters.
  • Power supplies.
  • EMI filtering.
  • Voltage regulators.
  • Portable electronic devices.

Features

  • Surface mount design.
  • Shielded construction for low EMI.
  • High current capability.
  • Low DC resistance (DCR).
  • Compact size.

Benefits

  • Reduces EMI and noise in electronic circuits.
  • Provides efficient energy storage in power supplies.
  • Enables high current operation in compact designs.
  • Minimizes power losses due to its low DCR.
  • Simplifies board layout with its surface mount design.

Additional Details

The HCM0703-1R0-S has an inductance of 1.0 µH (microhenry). The 'HCM0703' indicates the package size, which is typically 7mm x 7mm. The shielded construction is crucial for preventing interference with nearby components. The low DC resistance minimizes power loss in the inductor, improving overall efficiency. The saturation current is an important parameter, indicating the current level at which the inductance starts to drop significantly.

Always refer to the Cooper Bussmann datasheet for the HCM0703-1R0-S for complete specifications, including inductance tolerance, saturation current, DC resistance, and operating temperature range. This information is essential for proper circuit design and application.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4367 $122.1195
125+ $1.3919 $173.9875
175+ $1.3470 $235.7250
225+ $1.3021 $292.9725
300+ $1.1674 $350.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess