EN
  • EN
  • DE

W7280-5PG-P-300

Part No W7280-5PG-P-300
Manufacturer Conxall/Switchcraft
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 5POS GOLD CRIMP / 5 Position Circular Connector Receptacle, Male Pins Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Conxall/Switchcraft
Series Mini-Con-X® Insta-Click™
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 5
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Plastic
Shell Material Thermoplastic
Contact Finish - Mating Gold
Color Black
Ingress Protection IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof
Features UV Resistant
Shielding Unshielded
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 300VAC/DC
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Thermoplastic
Contact Material Copper Alloy
Insert Material Thermoplastic
Applications Automotive, Communication Systems, Instrumentation
Base Product Number W7280-5
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1338435-W7280-5PG-P-300
Ultra Librarian 3D Model Ultra Librarian W7280-5PG-P-300 CAD Model

Description

The Conxall/Switchcraft 1338435-W7280-5PG-P-300 is a Mini-Con-X Insta-Click circular connector assembly with 5 positions.

  • Color: Black
  • UV Resistant: Yes
  • Positions: 5
  • Connector Type: Receptacle with Male Pins
  • Termination: Crimp
  • Fastening Type: Bayonet Lock
  • Package: Bulk
  • Contact Material: Copper Alloy
  • Voltage Rating: 300VAC/DC
  • Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof
  • Shielding: Unshielded
  • Material Flammability Rating: Not Available
  • Application: Automotive, Communication Systems, Instrumentation
  • Orientation: Keyed
  • Standard Package: 25
  • Mounting Feature: Bulkhead - Front Side Nut
  • Current Rating (Amps): Varies by Wire Gauge
  • Backshell Material, Plating: Thermoplastic
  • ECCN: EAR99
  • HTSUS: 8536.69.4020

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 19POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess