EN
  • EN
  • DE

XFL4020-102ME

Part No XFL4020-102ME
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 409746-XFL4020-102ME
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XFL4020-102ME CAD Model

Description

The Coilcraft XFL4020-102ME is a high-performance, shielded power inductor designed for demanding applications requiring efficient power conversion and compact size. This inductor is characterized by its low DC resistance and high current handling capability, making it suitable for use in a wide range of DC-DC converters and power supply circuits.

Applications

  • DC-DC converters: Ideal for step-up, step-down, and inverting converters.
  • Power supplies: Used in various types of power supplies, including switching power supplies and linear regulators.
  • Point-of-Load (POL) regulators: Provides efficient power conversion at the point of load.
  • Portable devices: Suitable for use in smartphones, tablets, and other portable electronics.
  • Automotive electronics: Employed in automotive power systems, such as engine control units (ECUs) and infotainment systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides improved performance in sensitive applications.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • High Saturation Current: Enables the inductor to handle high current levels without significant inductance drop.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance of surrounding circuitry.
  • High Current Handling: Ability to handle high current levels makes it suitable for demanding applications.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.

Additional Details

The XFL4020-102ME inductor has an inductance value of 1.0 µH. It is designed with a ferrite core and features a shielded construction to minimize EMI. The inductor's low DC resistance contributes to its high efficiency, while its high saturation current allows it to handle demanding current loads. This inductor is available in a surface-mount package, making it easy to integrate into automated assembly processes. It is compliant with RoHS standards, ensuring environmental friendliness.

Electrical Specifications:

  • Inductance: 1.0 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): Typically around 0.065 Ohms
  • Saturation Current: Typically around 4.3 Amps
  • RMS Current: Typically around 3.7 Amps

Mechanical Specifications:

  • Package Size: 4.0 mm x 4.0 mm
  • Height: 2.0 mm
  • Termination: Surface Mount

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8767 $56.3010
65+ $1.5399 $100.0935
105+ $1.4918 $156.6390
140+ $1.4437 $202.1180
180+ $1.3955 $251.1900
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess