EN
  • EN
  • DE

LPO6610-122MLC

Part No LPO6610-122MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Inductor Power Wirewound 1.2uH 20% 100KHz Ferrite 1.7A 80mOhm DCR Embossed Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1170508-LPO6610-122MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPO6610-122MLC CAD Model

Description

The LPO6610-122MLC is a surface mount power inductor manufactured by Coilcraft. It's part of their LPO series, designed for high-current, low-profile applications where space is a constraint.

Applications:

  • DC-DC Converters: Used as the energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Integrated into voltage regulators and power management circuits.
  • Filtering: Employed in power line filtering and noise suppression circuits.
  • Point-of-Load (POL) Converters: Provides efficient power delivery to sensitive loads.
  • Battery-Powered Devices: Suitable for portable devices requiring efficient power conversion.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Profile: Compact size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses and improves converter efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • High Current Handling: Handles high current levels without saturation, ensuring stable operation.
  • Compact Design: Low profile and small footprint allow for integration into densely populated circuit boards.
  • Reliable Performance: Robust design ensures reliable performance in demanding applications.

The LPO6610-122MLC power inductor's technical specifications include inductance value (1.2 uH), tolerance, saturation current, DCR, and operating temperature range. These parameters are crucial for selecting the appropriate inductor for a given application. The inductor is typically supplied in tape and reel packaging for automated pick-and-place assembly.

When selecting a power inductor, it's important to consider the required inductance value, saturation current, DCR, and physical size. The LPO6610-122MLC offers a robust solution for high-current, low-profile applications, providing excellent performance and reliability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess