EN
  • EN
  • DE

FA2519-ALD

Part No FA2519-ALD
Manufacturer Coilcraft
Catalog OEM Parts (F - I)
Description PoE transformer, for NSC LM5071, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1058437-FA2519-ALD
Categories OEM Parts(F-I)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA2519-ALD CAD Model

Description

The Coilcraft FA2519-ALD is a high-performance RF inductor designed for a variety of applications requiring excellent inductance stability and high Q factors. This inductor is characterized by its compact size and robust construction, making it suitable for demanding environments. It offers precise inductance values and tight tolerances, ensuring reliable performance in critical circuits. The FA2519-ALD series is known for its low DC resistance, which minimizes power loss and maximizes efficiency in RF applications.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Devices
  • RF Chokes
  • Oscillators

Features:

  • High Q factor for low loss applications
  • Tight inductance tolerance for precise tuning
  • Low DC resistance to minimize power dissipation
  • Compact size for space-constrained designs
  • Surface mount configuration for automated assembly

Benefits:

  • Improved signal integrity due to high Q factor
  • Enhanced circuit performance from accurate inductance values
  • Reduced power consumption due to low DC resistance
  • Simplified assembly process with surface mount design
  • Increased reliability in demanding environments because of robust construction

Additional Details:

The FA2519-ALD inductor is constructed with high-quality materials to ensure long-term reliability and performance. It features a ceramic core and a wound coil encapsulated in a protective coating. The surface mount package facilitates easy integration into automated assembly processes. Key specifications include inductance values ranging from 1nH to 100nH, a tolerance of ±5%, and a self-resonant frequency (SRF) that extends into the GHz range. This inductor is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Its small footprint makes it ideal for use in miniaturized electronic devices where space is a premium. The FA2519-ALD conforms to industry standards for RoHS compliance, ensuring environmentally friendly manufacturing practices.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess