EN
  • EN
  • DE

DO3316H-272MLD

Part No DO3316H-272MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Fixed Inductors Inductor SMD 2.7uH 7A 12mohms 100KHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Material Ferrite
DC Resistance (DCR) 12 mΩ
Height 6.35 mm
Inductance 2.7 µH
Lead Free Contains Lead
Length 13.21 mm
Max DC Current 6.6 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Self Resonant Frequency 65 MHz
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 20 %
Width 9.91 mm
Win Source Part Number 979007-DO3316H-272MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DO3316H-272MLD CAD Model

Description

The Coilcraft DO3316H-272MLD is a shielded power inductor designed for a variety of DC-DC converter applications. It is characterized by its compact size, high current carrying capability, and excellent saturation characteristics. This inductor is particularly well-suited for use in portable devices, power supplies, and other applications where size and efficiency are critical. The DO3316H-272MLD features a shielded construction, which minimizes electromagnetic interference (EMI) and allows for high-density board layouts. It offers a robust design and reliable performance, making it a suitable choice for demanding environments. The inductor is commonly used in step-up, step-down, and SEPIC converter topologies.

Applications:

  • DC-DC Converters (Step-Up, Step-Down, SEPIC)
  • Power Supplies
  • Portable Devices (Smartphones, Tablets)
  • LED Lighting
  • Battery Management Systems

Features:

  • Shielded Construction to minimize EMI
  • High Current Carrying Capability
  • Excellent Saturation Characteristics
  • Compact Size
  • Low DC Resistance

Benefits:

  • Reduced EMI: Shielding minimizes interference with other components.
  • High Efficiency: Low DC resistance minimizes power loss.
  • Compact Design: Small size enables integration into space-constrained devices.
  • Reliable Performance: Robust construction ensures long life.
  • Versatile Application: Suitable for various DC-DC converter topologies.

Additional Details:

The Coilcraft DO3316H-272MLD inductor is constructed with high-quality materials and precision manufacturing techniques. It features a ferrite core and a tightly wound coil, which provides excellent inductance stability and high Q factors. The shielded construction is achieved through a magnetically shielded ferrite material, which effectively contains the magnetic field. The inductor is available in a surface mount package, which facilitates easy integration into automated assembly processes. Key specifications include an inductance value of 2.7µH, a saturation current of up to 4.5A, and a low DC resistance of typically 0.04 Ohms. This inductor is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The DO3316H-272MLD conforms to industry standards for RoHS compliance, ensuring environmentally friendly manufacturing practices. The inductor's low profile and small footprint make it an ideal choice for miniaturized electronic devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,644 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess