EN
  • EN
  • DE
  • IT

1812CAN-104NRC

Part No 1812CAN-104NRC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description Common Mode Choke, 30% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205806-1812CAN-104NRC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812CAN-104NRC CAD Model

Description

The Coilcraft 1812CAN-104NRC is a high-performance common mode choke designed for CAN (Controller Area Network) bus applications. This component is manufactured by Coilcraft, a leading provider of magnetic components, and is specifically engineered to suppress common mode noise while allowing differential signals to pass through with minimal distortion.

Applications

  • Automotive CAN bus systems
  • Industrial CAN bus networks
  • Networking and data communication equipment
  • Motor control systems
  • Medical equipment

Features

  • High common mode attenuation: Effectively suppresses noise on the CAN bus.
  • Low differential mode insertion loss: Minimizes signal degradation.
  • Compact size: Suitable for space-constrained applications.
  • High current handling capability: Designed to handle the currents typically found in CAN bus systems.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to more reliable communication.
  • Enhanced system performance: Minimizes errors and improves data transmission rates.
  • Increased system reliability: Protects against common mode noise-induced failures.
  • Reduced EMI emissions: Helps systems meet regulatory compliance requirements.
  • Simplified system design: Provides a convenient solution for noise suppression.

Additional Details

The 1812CAN-104NRC common mode choke is typically constructed with a ferrite core and multiple windings to provide high impedance to common mode currents while presenting low impedance to differential mode signals. The 1812 package size indicates the physical dimensions of the component. The '104' designation in the part number usually relates to the impedance value (100,000 Ohms at a specific frequency). The 'NRC' suffix may indicate specific performance characteristics or termination options. Detailed specifications, including common mode attenuation vs. frequency, differential mode insertion loss, current rating, and operating temperature range, can be found in the product datasheet provided by Coilcraft. It's crucial to consult the datasheet to ensure the choke meets the specific requirements of the CAN bus application. Proper placement and termination of the choke on the PCB are essential for optimal performance. Additionally, it should be noted that the CAN bus requires proper termination resistors to ensure proper signal transmission and minimize reflections.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess