EN
  • EN
  • DE

1008HT-68NTGLC

Part No 1008HT-68NTGLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814770-1008HT-68NTGLC
Ultra Librarian 3D Model Ultra Librarian 1008HT-68NTGLC CAD Model

Description

The 1008HT-68NTGLC is a high-temperature wirewound inductor manufactured by Coilcraft. This inductor is part of the 1008HT series and is specifically designed for applications requiring robust performance in elevated temperature environments. Its compact size and surface-mount configuration make it suitable for various industrial and automotive applications.

Applications

  • High-Temperature RF Circuits
  • Automotive Electronics
  • Industrial Control Systems
  • Down-Hole Drilling Equipment
  • Aerospace Applications
  • Power Amplifiers

Features

  • High-Temperature Operation: Designed to withstand elevated operating temperatures.
  • High Q Value: Provides low losses and efficient energy storage.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Wirewound Construction: Offers high current handling capabilities.
  • Tight Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reliable Performance: Operates reliably in harsh, high-temperature environments.
  • Improved Circuit Efficiency: High Q values minimize signal losses.
  • Reduced Board Space: Compact 1008 package saves valuable board space.
  • Ease of Assembly: Surface mount design simplifies the manufacturing process.
  • Design Flexibility: Suitable for a wide range of high-temperature applications.

Additional Details

The 1008HT-68NTGLC inductor features an inductance value of 68nH with a specific tolerance. It has a high self-resonant frequency (SRF) making it useful for various applications. The high temperature rating allows it to operate reliably in environments that would damage standard inductors. The inductor's dimensions are compatible with standard pick-and-place equipment used in automated assembly lines.

The 1008HT series is designed for demanding applications. The 1008HT-68NTGLC offers a reliable solution for designers seeking a high-performance inductor for high-temperature circuit designs.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess