EN
  • EN
  • DE

1008CT-300XMBC

Part No 1008CT-300XMBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034158-1008CT-300XMBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CT-300XMBC CAD Model

Description

The Coilcraft 1008CT-300XMBC is a ceramic chip inductor, engineered for high-frequency applications requiring precise inductance and minimal losses. As part of the 1008CT series, this inductor offers a compact footprint and excellent performance in impedance matching, filtering, and RF tuning circuits. Its robust construction and tight tolerances ensure reliable operation in diverse electronic systems.

Applications

  • RF Transceivers: Employed in the matching networks and filter stages of radio frequency transmitters and receivers.
  • Wireless Communication Devices: Used in cellular phones, WLAN devices, and Bluetooth modules for impedance matching and signal filtering.
  • GPS Receivers: Integrated in GPS receivers to filter unwanted noise and optimize signal reception.
  • Broadband Amplifiers: Utilized in amplifier circuits for impedance matching and ensuring efficient signal transfer.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and other instruments for frequency tuning and filtering.

Features

  • High Self-Resonant Frequency (SRF): Provides excellent high-frequency performance with minimal parasitic effects.
  • Tight Inductance Tolerance: Ensures consistent and predictable performance in critical circuit applications.
  • Ceramic Core: Offers high stability and low core losses at high frequencies.
  • Shielded Construction (if applicable): Reduces electromagnetic interference (EMI) and crosstalk with nearby components.
  • Compact Size: Allows for high-density mounting and miniaturization of electronic devices.

Benefits

  • Improved Signal Integrity: Ensures cleaner and more reliable signal transmission in high-frequency circuits.
  • Enhanced Device Performance: Optimizes the performance of wireless communication and RF devices.
  • Reduced Electromagnetic Interference (EMI): Minimizes interference with other electronic components and systems.
  • Increased Design Flexibility: Allows for smaller and more efficient circuit designs.
  • Reliable Operation: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details

The 1008CT-300XMBC inductor has a specific inductance value, usually in nanohenries (nH). The 1008 refers to the physical size (1008 = 0.1" x 0.08"), and the 300 likely indicates an inductance value of 30nH. The X indicates a tolerance of ±10%, MB may relate to tape and reel packaging, specific manufacturer documentation should always be verified. Consult the Coilcraft datasheet for detailed specifications including SRF (Self-Resonant Frequency), DCR (DC Resistance), Irms (RMS current), and Isat (Saturation Current). It is designed for surface mount assembly and is compatible with standard reflow soldering processes.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess