EN
  • EN
  • DE

1008CS-390XFEC

Part No 1008CS-390XFEC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 1% tol, SMT, RoHS Halogen Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149353-1008CS-390XFEC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-390XFEC CAD Model

Description

The 1008CS-390XFEC is a wirewound ceramic chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications requiring a small footprint and high performance. As part of the 1008CS series, it offers excellent Q factors and tight tolerances, making it suitable for various RF and microwave circuits.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Systems (e.g., Bluetooth, Wi-Fi)
  • Mobile Phones
  • GPS Devices
  • Broadband Amplifiers
  • Low Noise Amplifiers (LNAs)

Features:

  • 1008 Package Size: Compact size for high-density circuit boards.
  • Wirewound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Ceramic Core: Offers superior stability and temperature performance.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved RF Performance: High Q-factor minimizes signal loss and enhances overall circuit efficiency.
  • Space Saving: Small 1008 package allows for greater component density on circuit boards.
  • Reliable Operation: Ceramic core provides stable performance over a wide temperature range.
  • Consistent Performance: Tight inductance tolerance ensures uniformity across different units.
  • Simplified Assembly: Surface mount design enables automated assembly processes.
  • Low DC Resistance: Minimizes power loss and improves energy efficiency.

Additional Details:

The 1008CS-390XFEC inductor features an inductance value of 390 nH with a specified tolerance. Its self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The wirewound construction and ceramic core contribute to its high Q-factor and stable performance.

The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The operating temperature range typically spans from -55°C to +125°C. Electrical characteristics include a specified Q value measured at a particular frequency and a low DC resistance (DCR) to minimize power dissipation.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess