EN
  • EN
  • DE

0402HP-13NXGEW

Part No 0402HP-13NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814618-0402HP-13NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-13NXGEW CAD Model

Description

The 0402HP-13NXGEW is a high-performance RF inductor manufactured by Coilcraft. This inductor is part of their 0402HP series, known for its ultra-small size and excellent electrical characteristics, making it ideal for high-frequency applications where space is a premium. The '0402' in the part number indicates its compact 0402 form factor (0.04 inch x 0.02 inch), and the '13N' specifies an inductance value of 13 nH (nanohenries). The 'XGEW' suffix likely refers to specific tolerance, packaging, or environmental compliance details.

Applications

  • RF Filters: Used in filter circuits to attenuate unwanted frequencies.
  • Matching Networks: Employed in impedance matching circuits to optimize signal transfer.
  • Wireless Communication Devices: Found in mobile phones, GPS modules, and other RF devices.
  • High-Frequency Oscillators: Utilized in oscillator circuits to generate RF signals.
  • Inductive Coupling Circuits: Used in circuits that transfer energy through magnetic fields.

Features

  • Ultra-Small 0402 Package: Enables compact and space-saving designs.
  • High Self-Resonant Frequency: Ensures minimal parasitic effects at high frequencies.
  • Tight Inductance Tolerance: Provides precise and consistent performance.
  • High Q Factor: Minimizes energy loss and improves circuit efficiency.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved RF Performance: High Q factor and self-resonant frequency enhance circuit performance.
  • Precise Inductance: Ensures accurate and reliable circuit operation.
  • Low Losses: Minimizes energy dissipation, improving overall efficiency.
  • Environmental Compliance: Meets regulatory requirements for environmental protection.

Additional Details

The 0402HP-13NXGEW is constructed using ceramic materials and precision winding techniques to achieve its high electrical performance. The typical operating temperature range is from -40°C to +125°C. The self-resonant frequency (SRF) is a critical parameter and should be well above the operating frequency to avoid performance degradation. The DC resistance (DCR) is also an important specification, as it contributes to the overall losses in the circuit. Proper soldering techniques and PCB layout are essential to ensure optimal performance and reliability. It's critical to consult the datasheet for detailed specifications, including inductance tolerance, Q factor at specific frequencies, SRF, DCR, and current rating. This inductor is a vital component in modern RF circuits, enabling high performance in a small form factor.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess