EN
  • EN
  • DE

0402CS-2N2XJRW

Part No 0402CS-2N2XJRW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF Inductor, ceramic core, 5% toll, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985687-0402CS-2N2XJRW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-2N2XJRW CAD Model

Description

The Coilcraft 0402CS-2N2XJRW is a high Q chip inductor designed for RF applications, particularly in wireless communication devices. This inductor is notable for its small size, high self-resonant frequency (SRF) and tight tolerance, making it well-suited for impedance matching, filtering, and RF chokes in compact electronic designs.

Applications:

  • Mobile Phones and Wireless Communication Equipment
  • GPS Receivers
  • Bluetooth Modules
  • RF Filters and Impedance Matching Networks
  • Wireless LAN (WLAN) Devices

Features:

  • Small Size (0402 form factor) for high-density PCB layouts
  • High Q-factor for low insertion loss and improved signal integrity
  • Tight tolerance for precise circuit performance
  • Rugged construction for reliable operation
  • Excellent SRF (Self-Resonant Frequency) characteristics

Benefits:

  • Enables miniaturization of RF circuits
  • Improves signal strength and reduces signal loss
  • Ensures consistent and predictable circuit behavior
  • Provides reliable performance in demanding conditions
  • Optimizes circuit performance at high frequencies

Additional Details:

The 0402CS-2N2XJRW inductor typically consists of a ceramic core and a wirewound construction. The "2N2" in the part number usually indicates the inductance value, which in this case is likely 2.2 nH (nanohenries). The XJRW suffix likely designates specific tolerance or packaging characteristics, detailed in the datasheet. It is designed for surface mount assembly and can be used with standard reflow soldering processes.

Careful selection of the correct inductor requires considering the operating frequency, impedance requirements, and current handling capability of the application. Coilcraft datasheets provide detailed specifications, including inductance, Q-factor, SRF, and DC resistance, for this inductor. The high Q and SRF characteristics contribute to its performance in high-frequency applications by minimizing losses and maintaining signal integrity.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess