EN
  • EN
  • DE

FM1098C (SEP3C)

Part No FM1098C (SEP3C)
Manufacturer CLIFF Electronic Components Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Plastic
Win Source Part Number 1175239-FM1098C (SEP3C)
Categories Custom Parts
Manufacturer CLIFF Electronic Components Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM1098C (SEP3C) CAD Model

Description

The FM1098C (SEP3C) is a jack socket manufactured by CLIFF Electronic Components Ltd. This component is primarily used for audio and signal connections, commonly found in various electronic devices and equipment. It's designed for panel mounting and provides a robust and reliable connection point. The (SEP3C) suffix likely indicates a specific variant or configuration within the FM1098C series, possibly related to the pinout, contact material, or mounting style.

Applications

  • Audio equipment: Used in amplifiers, mixers, and speakers for audio signal input and output.
  • Musical instruments: Employed in guitars, keyboards, and other instruments for connecting to amplifiers and recording devices.
  • Communication devices: Integrated into radios, intercoms, and other communication equipment for audio connections.
  • Test and measurement equipment: Used in oscilloscopes, signal generators, and other test equipment for signal input and output.
  • Custom electronic projects: Employed by hobbyists and engineers in various custom electronic projects.

Features

  • Panel mounting: Designed for easy installation on panels and enclosures.
  • Robust construction: Durable materials ensure long-lasting performance.
  • Reliable connection: Provides a secure and stable connection for audio and signal transmission.
  • Various contact materials: Available with different contact materials to suit specific applications.
  • Standard footprint: Compatible with standard PCB layouts for easy integration.

Benefits

  • Easy installation: Panel mounting design simplifies the installation process.
  • Long-lasting performance: Durable construction ensures reliable operation over time.
  • Improved signal quality: Secure connection minimizes signal loss and interference.
  • Versatile application: Suitable for a wide range of audio and signal connection applications.
  • Cost-effective solution: Provides a reliable connection at a competitive price.

Additional Details

The FM1098C (SEP3C) jack socket features a specific pinout configuration depending on its intended function (e.g., mono, stereo). The body is typically made of a durable plastic material, and the contacts are often gold-plated to ensure optimal conductivity and corrosion resistance. The socket is designed to accept standard plug sizes (e.g., 3.5mm, 6.35mm). Detailed specifications regarding voltage rating, current rating, and contact resistance can be found in the manufacturer's datasheet. When selecting this jack socket, it is crucial to verify the (SEP3C) variant to ensure compatibility with the specific application requirements.

You May Also Be Interested in

Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Microchip Technology
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Sony
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess