EN
  • EN
  • DE

IAA135P

Part No IAA135P
Manufacturer Clare, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1130815-IAA135P
Categories Custom Parts
Manufacturer Clare, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IAA135P CAD Model

Description

The IAA135P is a solid-state relay (SSR) manufactured by Clare, Inc. (now IXYS Integrated Circuits). SSRs are electronic components that provide the functionality of electromechanical relays but with solid-state components, offering advantages such as faster switching speeds, longer lifespans, and no mechanical contacts to wear out.

Applications:

  • Industrial automation: Controlling motors, heaters, and other industrial equipment.
  • Lighting control: Switching lights on and off in commercial and residential buildings.
  • Heating, ventilation, and air conditioning (HVAC): Controlling heating and cooling systems.
  • Medical equipment: Switching power to sensitive medical devices.

Features:

  • Zero-crossing detection: Switching at the zero-voltage point to minimize electrical noise and inrush current.
  • Optical isolation: Providing electrical isolation between the control and load circuits.
  • High switching speed: Enabling fast and precise control of the load.
  • Long lifespan: Offering a reliable and durable switching solution.

Benefits:

  • Reduced maintenance: Eliminating the need for periodic replacement of mechanical relays.
  • Improved reliability: Providing a more robust and dependable switching solution.
  • Lower operating costs: Reducing energy consumption and maintenance expenses.
  • Enhanced safety: Eliminating the risk of contact arcing and electrical hazards.

The IAA135P is typically used in applications that require reliable, high-speed switching with electrical isolation. Specific parameters such as load voltage, load current, and control voltage range can be found in the IXYS Integrated Circuits datasheet. The solid-state nature of this relay provides a significant advantage over traditional electromechanical relays in terms of lifespan and switching speed.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Fuji Electric
Lowest to $8.1612
General Cable/Carol Brand
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess