EN
  • EN
  • DE

CLU701-0304C4-273H5K2

Part No CLU701-0304C4-273H5K2
Manufacturer Citizen
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB CLU701 WM WHT SQ 2700K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K
Configuration Square
Luminous Flux @ Current/Temperature 640lm (Typ)
Current - Test 700mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 9.4V
Lumens/Watt @ Current - Test 97 lm/W
Current - Max 920mA
CRI (Color Rendering Index) 90
Size / Dimension 13.50mm L x 13.50mm W
Light Emitting Surface (LES) 6.00mm Dia
Lens Type Flat;5;9;7;10;8;3;4;2;3;1;1528;4072;2007;475;2170;4208;492;976;516;1642;3103;90;429;1738;350;955;4259;3710;4118;982;722;1080;4226;4718;480;1647;5942;4779;289;754;1927;2712;788;711;521;160;3993;67;1416;1214;2061;1518;1125;1866;23;1672;3263;12;236;958;298;277;5732;1516;846;1510;3591;1597;897;425;3413;1568;404;602059;1497;4365;17;601886;1121;365;751;28;281;5722;818;0;106920;49517;20173;67983;67984;67985;67986;67987;76589;76575;86146;139921;139920;139919;69939;81224;55066;22783;35460;44061;65076;44085;12042;17314;17315;17316;63653;44317;33950;33951;86883;33952;36840;33953;33954;467;91846;3419;125099;139823;139821;139824;139822;123188;60143;123187;117813;123191;123192;117825;123190;123189;57262;57912;47146;56916;47147;47148;47149;50168;56910;123193;50143;56898;58760;117820;57914;123198;123195;117827;123197;123194;117821;57915;123196;52522;14468;117818;117947;117808;56894;123202;123200;76699;117819;117943;117627;57263;123204;123205;86126;47150;50167;117822;117817;117945;117628;70100;56895;123201;123203;52523;52524;52525;52764;108041;52526;52527;52542;108038;52528;52765;108044;52529;52766;108040;52530;53164;108045;53165;108050;53166;108048;53167;108047;108042;108039;108046;108052;96427;96428;96426;55835;55836;55837;55838;117263;62149;110240;63652;93129;109525;117256;117257;117258;117259;117301;81223;35462;35463;34671;33208;39674;39676;39675;33209;33207;91855;33955;33956;91847;123208;57264;47151;47152;47153;123206;117948;123207;110113;50169;117872;117824;117630;56896;123210;123212;44079;117946;117629;57265;56897;69084;123215;44080;117823;117944;117626;57266;57267;123211;123217;47078;57268;120901;117949;117807;56924;69083;123213;44081;117950;70099;67717;57269;77864;117814;123216;51252;120902;120904;117633;57270;94026;77865;117816;117812;117632;123214;123220;44082;117815;117826;117631;57916;123209;123219;44083;44084;120903;117810;117809;57271;56925;123218;123221;48803;48355;48354;48362;48363;48397;55547;55548;55549;96560;48396;50509;48356;48357;48358;55546;91850;118808;56199;75920;49731;55069;117512;55345;113577;60762;86137;113578;86239;113455;75101;113579;44056;44057;1089;30074;59823;75331;52007;52008;52009;52010;61285;49409;49410;49457;49411;44316;128841;80777;80778;80779;80780;80776;80775;101092;54805;54543;77863;54544;94510;113456;54547;96091;54548;63152;63153;58857;63154;54541;54542;54546;54545;96008;96047;113581;96048;96049;96011;96010;94652;96050;113580;96051;95519;96045;96009;96044;96043;96046;95843;95879;113457;60145;63656;89966;59115;96562;63220;63221;1087;44050;44049;33305;117726;117215;81225;81226;75096;96763;117870;123222;14558;44059;70367;4114;52424;52425;70094;52426;52427;52428;52429;116661;1292;118809;44092;44093;44094;51996;45351;55063;49416;45350;55073;49417;55081;63645;55074;49418;55082;63646;55075;55070;49419;55083;63647;55076;55077;49420;55084;63648;55078;55071;47507;55085;63649;55079;49421;55086;63650;117260;47508;55087;63651;55072;55080;61885;61886;117302;96561;32910;118947;118991;44054;63212;20175;13131;116637;44095;32975;37899;44098;27078;44099;25921;29975;1902;69099;45464;49404;49460;49423;49406;45358;52418;50762;49424;49425;54401;49426;49427;54400;49428;54399;49461;49462;49463;49465;49467;52430;52431;63497;52432;45355;45356;45357;49431;45352;52416;45353;52417;45354;63498;52433;49468;49469;49470;61284;58969;58970;58971;55062;49435;49436;49437;49438;49439;49440;49441;49442;55815;55816;55817;55818;61800;61801;55819;55064;61802;61803;81222;29982;45745;45746;20171;70097;113721;116657;125239;53588;38572;39387;48986;110817;49209;110765;52074;63
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1571414-CLU701-0304C4-273H5K2
Ultra Librarian 3D Model Ultra Librarian CLU701-0304C4-273H5K2 CAD Model

Description

N

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess