EN
  • EN
  • DE

CL-197TLY-CD-T

Part No CL-197TLY-CD-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820513-CL-197TLY-CD-T
Ultra Librarian 3D Model Ultra Librarian CL-197TLY-CD-T CAD Model

Description

The CL-197TLY-CD-T is a LED display manufactured by Citizen. Based on the part number, it is likely a through-hole, yellow LED display. These displays are commonly used for indication purposes in various electronic devices.

Applications:

  • Consumer electronics: Used as indicator lights in appliances, audio equipment, and other consumer devices.
  • Industrial equipment: Employed as status indicators in control panels and machinery.
  • Automotive applications: Utilized in dashboards and instrument panels for displaying information.
  • Medical devices: Used in medical equipment for visual indication.
  • Telecommunications equipment: Employed as indicators in routers, switches, and other telecom devices.

Features:

  • High brightness: Provides clear and easily visible indication.
  • Low power consumption: Minimizes energy usage and heat generation.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Allows for easy viewing from various angles.
  • Standard size and shape: Facilitates easy integration into electronic designs.

Benefits:

  • Clear visual indication: Provides easily understandable visual feedback.
  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Long-term reliability: Ensures consistent performance over an extended period.
  • Easy integration: Simplifies the design and manufacturing process.
  • Versatile application: Suitable for a wide range of indication purposes.

Additional Details:

The CL-197TLY-CD-T is likely a through-hole LED with a yellow color. Specific details like luminous intensity, forward voltage, and viewing angle can be found in the datasheet. Consult the Citizen datasheet for precise specifications, dimensions, and recommended operating conditions. Without the datasheet, a precise technical specification is impossible, but it is likely a standard 5mm or 3mm through-hole LED.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess