EN
  • EN
  • DE

CISCO WS-C3650-48PS-S - Cisco Catalyst 3650 48 Port PoE 4x1G Uplink IP

Part No CISCO WS-C3650-48PS-S - Cisco Catalyst 3650 48 Port PoE 4x1G Uplink IP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48PS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388012-CISCO WS-C3650-48PS-S - Cisco Catalyst 3650 48 Port PoE 4x1G Uplink IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48PS-S - Cisco Catalyst 3650 48 Port PoE 4x1G Uplink IP CAD Model

Description

The CISCO WS-C3650-48PS-S is part of the Cisco Catalyst 3650 series, an enterprise-grade line of stackable Ethernet switch platforms. This particular model is equipped with 48 Power over Ethernet (PoE) ports, offering a simplified way to provide both electrical power and network connectivity to PoE-enabled devices such as IP phones, wireless access points, and surveillance cameras. This switch also includes four Gigabit Ethernet uplink ports, enabling high-speed connectivity to the network backbone or other switches. The 'IP Base' feature set included with the WS-C3650-48PS-S supports a wide range of networking protocols and services, including advanced Quality of Service (QoS), comprehensive security measures, and robust IPv6 support. This switch is designed to improve operational efficiency through unified management, enhanced scalability, and increased energy efficiency. Its stackable design allows for a simplified expansion as needs grow, making it an ideal choice for mid-sized organizations or enterprise branch offices looking for a dependable and versatile network infrastructure solution.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess