EN
  • EN
  • DE

CISCO WS-C2960X-48FPS-L-WS - Cisco WS Catalyst 2960-X 48 GigE PoE 740W 4x1G SFP

Part No CISCO WS-C2960X-48FPS-L-WS - Cisco WS Catalyst 2960-X 48 GigE PoE 740W 4x1G SFP
Manufacturer CISCO
Catalog Switch
Description Cisco WS Catalyst 2960-X 48 GigE PoE 740W 4x1G SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388068-CISCO WS-C2960X-48FPS-L-WS - Cisco WS Catalyst 2960-X 48 GigE PoE 740W 4x1G SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-48FPS-L-WS - Cisco WS Catalyst 2960-X 48 GigE PoE 740W 4x1G SFP CAD Model

Description

The CISCO WS-C2960X-48FPS-L-WS is part of the Cisco Catalyst 2960-X Series, switches known for their cost-effectiveness and operational simplicity, ideal for branch offices, conventional workspaces, and infrastructure networks. This specific model features 48 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) support, providing up to 740W of power to support devices such as IP phones, wireless access points, and video cameras, without the need for additional electrical cabling. It also includes 4 SFP uplink interfaces, offering enhanced uplink bandwidth for connecting to higher layer devices. Engineered for sustainability, it includes features such as IEEE 802.3az (Energy Efficient Ethernet), dynamic power management, and Cisco EnergyWise to optimize power usage and reduce operational costs. The WS-C2960X-48FPS-L-WS runs the LAN Base version of Cisco's IOS software, equipped with comprehensive Layer 2 features, and limited Layer 3 capabilities, perfect for enterprises seeking to improve their network's efficiency and reliability without significant investment in a full Layer 3 infrastructure. With its robust security features, advanced QoS, and easy deployment tools, the Catalyst 2960-X is designed to deliver secure, reliable connectivity for enterprise networks.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess