EN
  • EN
  • DE

CISCO UCSC-MRAID12G-1GB - Cisco 12Gbps SAS 1GB FBWC Cache module (Raid 0/1/5/6)

Part No CISCO UCSC-MRAID12G-1GB - Cisco 12Gbps SAS 1GB FBWC Cache module (Raid 0/1/5/6)
Manufacturer CISCO
Catalog Controllers
Description Cisco UCSC-MRAID12G-1GB. Supported storage drive interfaces: SAS. RAID levels: 0, 1, 5, 6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1385542-CISCO UCSC-MRAID12G-1GB - Cisco 12Gbps SAS 1GB FBWC Cache module (Raid 0/1/5/6)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-MRAID12G-1GB - Cisco 12Gbps SAS 1GB FBWC Cache module (Raid 0/1/5/6) CAD Model

Description

The CISCO UCSC-MRAID12G-1GB is a high-performance 1GB Flash-Backed Write Cache (FBWC) module, specifically designed for use with the Cisco 12Gbps SAS Modular Raid Controller. It supports RAID levels 0, 1, 5, and 6, offering a combination of performance, protection, and availability for connected storage in Cisco Unified Computing System (UCS) servers. The FBWC module ensures data integrity by providing non-volatile storage for cached data, protecting it against data loss in the event of a power failure or system crash. By buffering write operations to the disk, it greatly enhances overall system performance, particularly in write-heavy applications and environments where data protection is paramount. The inclusion of RAID 0, 1, 5, and 6 support with this module allows organizations to tailor the balance between performance and redundancy to their specific needs, making it an invaluable tool for data centers focused on maintaining high availability and data security.

You May Also Be Interested in

Omron
CONTROL SAFETY INTERLOCK 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY SINGLE BEAM 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess