EN
  • EN
  • DE

CISCO UCSC-MRAID12G-1G - Cisco 12Gbps SAS 1GB FBWC Cache module

Part No CISCO UCSC-MRAID12G-1G - Cisco 12Gbps SAS 1GB FBWC Cache module
Manufacturer CISCO
Catalog Network Cards
Description Cisco 12Gbps SAS 1GB FBWC Cache module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386766-CISCO UCSC-MRAID12G-1G - Cisco 12Gbps SAS 1GB FBWC Cache module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-MRAID12G-1G - Cisco 12Gbps SAS 1GB FBWC Cache module CAD Model

Description

The CISCO UCSC-MRAID12G-1G introduces a 1GB Flash-Backed Write Cache (FBWC) module tailored for the Cisco 12G SAS Modular Raid Controller, enhancing performance and data integrity in Cisco Unified Computing System (UCS) deployments. This module enables the RAID controller to protect cached data in case of a power outage, system crash, or other unplanned disruptions by providing power to preserve the contents of the cache until it can be safely written to the disk drives. The addition of 1GB FBWC significantly improves write performance and reduces latency in write-intensive applications, making it ideal for enterprise environments handling large databases, transactional workloads, or virtualization platforms. The module seamlessly integrates with the RAID controller, ensuring easy installation and minimal downtime, and is an essential upgrade for data centers looking to bolster their data protection mechanisms and achieve superior performance sustainability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess