EN
  • EN
  • DE

CISCO UCSC-M-V25-04 - Cisco UCS VIC 1467 quad port 10/25G SFP28 mLOM.

Part No CISCO UCSC-M-V25-04 - Cisco UCS VIC 1467 quad port 10/25G SFP28 mLOM.
Manufacturer CISCO
Catalog Network Cards
Description Cisco UCS VIC 1467 quad port 10/25G SFP28 mLOM.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387004-CISCO UCSC-M-V25-04 - Cisco UCS VIC 1467 quad port 10/25G SFP28 mLOM.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-M-V25-04 - Cisco UCS VIC 1467 quad port 10/25G SFP28 mLOM. CAD Model

Description

The CISCO UCSC-M-V25-04 represents the cutting-edge of network interface technology, embodying the Cisco UCS VIC 1467. This model features a quad-port configuration, capable of handling both 10G and 25G speeds through SFP28 modules, making it a versatile choice for high-bandwidth data operations. The mLOM (modular LAN on motherboard) form factor allows for seamless integration with compatible Cisco Unified Computing System (UCS) servers, ensuring a streamlined and efficient setup process. The 1467 model is designed to elevate server connectivity, providing high-density, high-speed connections for virtualized environments and data-intensive applications. Its deployment improves network flexibility, scalability, and the ability to handle the increasing demands of modern data centers. Supporting advanced networking features such as virtual machine fabric extender (VM-FEX) technology, it is engineered to optimize data flow, reduce bottlenecks, and enhance the overall performance of server infrastructures. The CISCO UCSC-M-V25-04 is an ideal solution for organizations seeking to modernize their data center capabilities with minimal disruption to existing operations.

You May Also Be Interested in

HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess