EN
  • EN
  • DE

CISCO UCS-HY19TM1X-EV - 1.9TB 3.5 inch Enterprise Value 6G SATA SSD

Part No CISCO UCS-HY19TM1X-EV - 1.9TB 3.5 inch Enterprise Value 6G SATA SSD
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-HY19TM1X-EV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386032-CISCO UCS-HY19TM1X-EV - 1.9TB 3.5 inch Enterprise Value 6G SATA SSD
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-HY19TM1X-EV - 1.9TB 3.5 inch Enterprise Value 6G SATA SSD CAD Model

Description

The CISCO UCS-HY19TM1X-EV is an enterprise-grade solid-state drive that delivers high-capacity and robust performance for data centers and enterprise environments. With a storage capacity of 1.9TB, this SSD is capable of accommodating large volumes of data, making it suitable for demanding applications and workloads. Designed to fit in a 3.5-inch form factor, it offers a seamless upgrade path for traditional hard disk drive (HDD) systems, providing a significant boost in performance and reliability. The 6G SATA interface ensures broad compatibility with Cisco UCS servers and offers an efficient connection that enhances data transfer rates, making this drive an excellent option for upgrading existing storage systems. Its Enterprise Value designation indicates a balance between performance and cost, catering to businesses that require high-performance storage solutions that are also cost-effective. This SSD employs advanced technologies to improve durability and endurance, such as error correction codes (ECC), wear leveling, and bad block management. These features work together to maintain data integrity and extend the drive's lifespan, ensuring a reliable storage solution that can withstand the rigors of continuous enterprise use. It is designed for mixed-use applications, offering consistent performance for both read and write operations, which is essential for a variety of enterprise applications such as databases, virtualization, and transaction processing.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess