EN
  • EN
  • DE

CISCO UCS-HD10T7KL6GN - 10TB 6G SATA 7.2K RPM LFF HDD (512E)

Part No CISCO UCS-HD10T7KL6GN - 10TB 6G SATA 7.2K RPM LFF HDD (512E)
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-HD10T7KL6GN. HDD size: 3.5", HDD capacity: 10 TB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386098-CISCO UCS-HD10T7KL6GN - 10TB 6G SATA 7.2K RPM LFF HDD (512E)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-HD10T7KL6GN - 10TB 6G SATA 7.2K RPM LFF HDD (512E) CAD Model

Description

The CISCO UCS-HD10T7KL6GN hard disk drive (HDD) embodies a harmonious blend of substantial storage capacity and dependable performance, catering to enterprises and data centers that require voluminous data storage solutions. This 10TB HDD operates on a 6G SATA interface, ensuring compatibility and seamless integration with existing storage infrastructures. The 7.2K RPM spindle speed offers a balanced trade-off between power efficiency and access times, making this drive an ideal choice for secondary storage, data backup, and archival purposes where high-capacity and reliability are paramount. The 3.5-inch large form factor (LFF) enhances its compatibility with a wide array of server and storage systems, while the 512e format signifies advanced format technology that increases the drive's efficiency in handling large data sets. The CISCO UCS-HD10T7KL6GN stands as a testament to CISCO’s commitment to providing robust and scalable storage solutions that meet the evolving needs of businesses, ensuring data availability and integrity with its enterprise-grade construction and engineering.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess