EN
  • EN
  • DE

CISCO UCS-CPU-E52683E - Cisco E5-2683v4 (2.10GHz - 16C) CPU 2400MHz

Part No CISCO UCS-CPU-E52683E - Cisco E5-2683v4 (2.10GHz - 16C) CPU 2400MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon 2.10 GHz E5-2683 v4/120W 16C/40MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385813-CISCO UCS-CPU-E52683E - Cisco E5-2683v4 (2.10GHz - 16C) CPU 2400MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52683E - Cisco E5-2683v4 (2.10GHz - 16C) CPU 2400MHz CAD Model

Description

The CISCO UCS-CPU-E52683E embodies a powerful and efficient server processor designed for intensive multi-threaded environments. Housed within the Intel Xeon E5-2600 v4 family, the E5-2683v4 model is engineered to provide a balanced performance for enterprise-level computing, cloud computing, and data analytics. With a base clock speed of 2.10 GHz and 16 cores, this processor is adept at handling multiple tasks simultaneously, making it an ideal solution for virtualized infrastructures or any application that demands high parallel processing capabilities. Its support for Hyper-Threading technology allows it to process up to 32 threads concurrently, significantly improving multitasking efficiency and computational throughput. The processor is equipped with a 40MB SmartCache, which facilitates quick access to frequently used data, thereby minimizing latency and boosting performance. Memory support extends to DDR4 at 2400MHz, ensuring faster data transfer rates and improved system responsiveness. With a Thermal Design Power (TDP) of 120W, it showcases an excellent energy efficiency, making it suitable for deployments where power consumption is a concern. Overall, the E5-2683v4 is a testament to Cisco's commitment to delivering cutting-edge technology solutions that cater to the evolving demands of modern data centers and high-performance computing environments.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess