EN
  • EN
  • DE

CISCO MEM-2951-512U1GB - 512MB to 1GB DRAM Upgrade (1 1GB DIMM) for Cisco 2951 ISR

Part No CISCO MEM-2951-512U1GB - 512MB to 1GB DRAM Upgrade (1 1GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco MEM-2951-512U1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386602-CISCO MEM-2951-512U1GB - 512MB to 1GB DRAM Upgrade (1 1GB DIMM) for Cisco 2951 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-2951-512U1GB - 512MB to 1GB DRAM Upgrade (1 1GB DIMM) for Cisco 2951 ISR CAD Model

Description

The CISCO MEM-2951-512U1GB upgrade kit is specifically designed for the Cisco 2951 Integrated Services Router (ISR), aiming to elevate its memory from 512MB to 1GB by incorporating a single 1GB DIMM. This enhancement is vital for networks that are experiencing growth and require their routers to handle more extensive data or more sophisticated services without compromising on speed or reliability. By doubling the router's DRAM, this upgrade facilitates a smoother operation of services and applications, ensuring that data flows efficiently through the network. This becomes particularly crucial when the router is tasked with supporting additional security features, complex routing protocols, or voice over IP (VoIP) services - all of which demand a robust memory infrastructure. The MEM-2951-512U1GB is not just about the immediate performance boost; it's also about adding flexibility and longevity to the Cisco 2951 ISR, enabling it to meet not only current but also future network requirements. Installation of this memory module is designed to be user-friendly, ensuring minimal network disruption. This upgrade represents a strategic investment into the network's capability, empowering businesses to leverage their Cisco infrastructure more effectively.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess