EN
  • EN
  • DE

CISCO CWDM-SFP-1490 - CWDM 1490 NM SFP Gigabit Ethernet and 1G/2G FC

Part No CISCO CWDM-SFP-1490 - CWDM 1490 NM SFP Gigabit Ethernet and 1G/2G FC
Manufacturer CISCO
Catalog Sfp
Description Cisco CWDM-SFP-1490
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387627-CISCO CWDM-SFP-1490 - CWDM 1490 NM SFP Gigabit Ethernet and 1G/2G FC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CWDM-SFP-1490 - CWDM 1490 NM SFP Gigabit Ethernet and 1G/2G FC CAD Model

Description

The CISCO CWDM-SFP-1490 transceiver module is an essential component for implementing cost-effective, scalable, and flexible wavelength-division multiplexing (WDM) networks. Operating at the 1490 nm wavelength as part of the Coarse Wavelength Division Multiplexing (CWDM) standard, this module is designed for Gigabit Ethernet and 1G/2G Fiber Channel (FC) communications over single-mode fiber. With an optical reach of up to 80 kilometers, it facilitates long-distance connections that are vital for metropolitan area networks (MANs), enterprise networks, and extending campus networks. Its SFP form factor ensures compatibility with a wide variety of Cisco equipment, enabling easy integration into existing network infrastructures. By supporting CWDM, this module allows network operators to maximize fiber utilization by transmitting multiple wavelengths through a single fiber strand, significantly reducing cabling requirements and associated costs. The CWDM-SFP-1490 module combines performance, flexibility, and cost-efficiency, providing a powerful solution for expanding network capacity and coverage without extensive infrastructure investments.

You May Also Be Interested in

HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess