EN
  • EN
  • DE

CISCO C881W-E-K9 - Cisco 881 Eth Sec Router with 802.11n ETSI Compliant

Part No CISCO C881W-E-K9 - Cisco 881 Eth Sec Router with 802.11n ETSI Compliant
Manufacturer CISCO
Catalog Routers
Description Cisco 881
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387471-CISCO C881W-E-K9 - Cisco 881 Eth Sec Router with 802.11n ETSI Compliant
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C881W-E-K9 - Cisco 881 Eth Sec Router with 802.11n ETSI Compliant CAD Model

Description

The CISCO C881W-E-K9 represents a pivotal piece in the evolution of networking technology, specifically designed to meet the needs of small to medium-sized enterprises. Boasting an integrated Ethernet security router that is complemented by 802.11n wireless technology, the device is fully compliant with ETSI standards, ensuring a broad acceptance and applicability across regions adhering to these specifications. This model is engineered to deliver secure Internet and intranet access with unparalleled reliability. Offering features like advanced security protocols, including firewall, intrusion prevention, VPN, and SSL acceleration, the C881W-E-K9 is adept at protecting networked resources from a myriad of threats. The inclusion of 802.11n wireless connectivity not only facilitates a flexible deployment scenario but also ensures that businesses can provide secure wireless access with speeds up to 300 Mbps, making it a prime choice for organizations looking to bolster their network infrastructure while maintaining a keen eye on security and performance. Integrated quality of service (QoS) features enable precedence for voice, video, and data traffic, ensuring that critical applications receive the bandwidth they require for optimal performance. Additionally, its compact design does not compromise on functionality, offering four LAN ports, a WAN port, and advanced management capabilities through web-based and command-line interfaces. The C881W-E-K9 is designed for durability and long-term use, solidifying its role as a central piece in the connectivity and security strategies of dynamic businesses.

You May Also Be Interested in

CISCO
Cisco 1801
Need more? Email Us
CISCO
Cisco 2610
Need more? Email Us
CISCO
Cisco 3845 motherboard
Need more? Email Us
CISCO
Cisco AP/Single Radio 450Mbps w/PoE 802.11n
Need more? Email Us
CISCO
Cisco ISR881-K9 Integrated Services Router
Need more? Email Us
CISCO
Cisco SOHO 97
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess