EN
  • EN
  • DE

CISCO C881-V-K9 - Cisco881, FE WAN, 4 FXS, 2BRI ,1FXO

Part No CISCO C881-V-K9 - Cisco881, FE WAN, 4 FXS, 2BRI ,1FXO
Manufacturer CISCO
Catalog Routers
Description Cisco 881
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387444-CISCO C881-V-K9 - Cisco881, FE WAN, 4 FXS, 2BRI ,1FXO
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C881-V-K9 - Cisco881, FE WAN, 4 FXS, 2BRI ,1FXO CAD Model

Description

The CISCO C881-V-K9 is a part of the Cisco 880 Series Integrated Services Routers tailored for small offices or teleworker setups, offering secure voice and data communication with multiple connectivity options. It has a rich set of features that combine Internet access, security, and voice services into a single, durable device. Equipped with a Fast Ethernet WAN port, this router also features four Foreign eXchange Station (FXS) ports, two Basic Rate Interface (BRI) ports, and one Foreign eXchange Office (FXO) port, providing a wide range of options for connecting and integrating various voice and data services. The router's voice capabilities allow small businesses to deploy voice services with traditional phone systems or adopt Voice over Internet Protocol (VoIP) technology to reduce telecommunication costs and improve efficiency. Additionally, it includes advanced security features like firewall, content filtering, VPN capabilities, and an advanced IP services software feature set that ensures protected data transmission across the network. The C881-V-K9 also supports wireless connectivity options, enabling wireless LAN for mobile and remote workers. With its comprehensive set of features and integrated services, the CISCO C881-V-K9 meets the needs of small businesses and remote workers, offering a scalable, secure, and cost-effective solution that combines data, voice, and wireless services in one compact device.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess