EN
  • EN
  • DE

CISCO C3KX-NM-1G - Cisco Catalyst 3K-X 1G Network Module

Part No CISCO C3KX-NM-1G - Cisco Catalyst 3K-X 1G Network Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco C3KX-NM-1G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386849-CISCO C3KX-NM-1G - Cisco Catalyst 3K-X 1G Network Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-NM-1G - Cisco Catalyst 3K-X 1G Network Module CAD Model

Description

The CISCO C3KX-NM-1G Network Module emerges as a foundational component designed to enhance the networking capabilities of Cisco Catalyst 3K-X series switches through the addition of four Gigabit Ethernet ports. Tailored to meet the demands of modern enterprise networks, this module provides a seamless and cost-effective solution for expanding network connectivity and facilitating the integration of 1G technologies. The C3KX-NM-1G is built to accommodate SFP (Small Form-factor Pluggable) modules, offering unparalleled flexibility in terms of network design and expansion possibilities. Its ability to support a wide range of SFPs, including those for copper or fiber connectivity, makes it an extremely adaptable option for a variety of networking environments, from small offices to large data centers. This network module is particularly valuable for organizations looking to enhance their network's redundancy, resilience, and performance without undertaking extensive infrastructure overhauls. By introducing additional Gigabit Ethernet ports, the CISCO C3KX-NM-1G enables easier segmentation of networks, efficient management of traffic flows, and accommodation of growing bandwidth requirements. Furthermore, its integration into Cisco Catalyst 3K-X series switches is streamlined, ensuring that network administrators can leverage these enhanced capabilities without significant downtime or complexity. In summary, the CISCO C3KX-NM-1G Network Module stands as a testament to Cisco's commitment to providing scalable, reliable, and high-performance networking solutions that cater to the evolving needs of today's businesses.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess