EN
  • EN
  • DE

CISCO 68-4205-06 - Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interfac

Part No CISCO 68-4205-06 - Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interfac
Manufacturer CISCO
Catalog Network Cards
Description Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interfac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386798-CISCO 68-4205-06 - Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interfac
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 68-4205-06 - Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interfac CAD Model

Description

The CISCO 68-4205-06, known as the Cisco NIC 1225 10GbE PCI-E DP UCS Virtual Interface Card, is a high-performance network interface card designed for seamless integration with Cisco's unified computing systems. This card is engineered to enhance the network capabilities of enterprise-level data centers, providing a potent combination of features aimed at both flexibility and efficiency. The NIC 1225 supports 10 Gigabit Ethernet connectivity, ensuring fast data transfer rates that are crucial for bandwidth-intensive applications. It utilizes PCI Express (PCIe) technology, which offers high-speed data exchange with the host system, minimizing bottlenecks and maximizing throughput. One of the card's standout features is its support for Cisco's unique virtual interface technology, allowing for the dynamic configuration of up to 256 virtual interfaces. This capability dramatically simplifies network management and improves the efficiency of resource allocation. The dual-port configuration of the card provides redundancy and increased connectivity options, ensuring that critical systems remain connected even in the event of a port failure. The CISCO NIC 1225 is well-suited for deployment in environments that demand high levels of data security and network reliability. Its compatibility with Cisco UCS servers ensures a smooth, integrated experience, making it an ideal choice for businesses looking to streamline their networking hardware within a unified Cisco ecosystem. Whether it's used for virtualization, cloud computing, or high-performance computing applications, this network interface card delivers robust performance and flexibility, making it a valuable asset in any modern data center.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess