EN
  • EN
  • DE

WM8982GEFL/RV

Part No WM8982GEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411084-WM8982GEFL/RV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8982GEFL/RV CAD Model

Description

The WM8982GEFL/RV is a low power stereo codec designed for portable audio applications, manufactured by Cirrus Logic Inc. It integrates a high-performance stereo DAC and ADC, along with headphone and speaker drivers, providing a complete audio solution for devices like smartphones, tablets, and portable media players. The '/RV' suffix likely indicates a specific reel or tape packaging variant.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Consoles
  • Digital Voice Recorders

Features:

  • Stereo 24-bit ADC and DAC
  • Integrated headphone amplifier with capless output option
  • Class D speaker driver with integrated charge pump
  • Low power consumption for extended battery life
  • Flexible digital audio interface supporting I2S, PCM and TDM formats
  • Programmable gain stages and ALC (Automatic Level Control)
  • Digital mixing and volume control
  • Beep generator
  • I2C control interface for configuration

Benefits:

  • Superior Audio Quality: High-performance ADC and DAC ensure clear and accurate audio reproduction.
  • Long Battery Life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified Design: Integrated components reduce the need for external components, simplifying system design.
  • Versatile Functionality: Programmable features and flexible audio interface allow for customization for specific applications.
  • Compact Size: Small package size makes it suitable for portable devices with limited space.

Additional Details:

The WM8982GEFL/RV includes a comprehensive set of audio processing features, such as equalization, noise reduction, and dynamic range control. It supports various audio formats and sampling rates. The Class D speaker driver delivers efficient power amplification, while the headphone amplifier provides high-quality audio output for headphones, optionally without the need for external DC-blocking capacitors (capless output). The device is typically controlled via an I2C interface, allowing for easy configuration and control by a host processor. The '/RV' likely indicates a reel or tape packaging variation, but the core functionality remains the same as WM8982GEFL. More detailed specifications and application information can be found in the manufacturer's datasheet.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9048 $63.2384
18+ $6.4853 $116.7354
28+ $6.2832 $175.9296
38+ $6.0799 $231.0362
50+ $5.8778 $293.8900
66+ $5.2703 $347.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess