EN
  • EN
  • DE

WM8976GEFL/RV

Part No WM8976GEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411077-WM8976GEFL/RV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8976GEFL/RV CAD Model

Description

The WM8976GEFL/RV is a low power stereo codec with integrated Class D speaker drivers and headphone amplifiers, manufactured by Cirrus Logic Inc. It's designed for portable audio applications, offering high-quality audio playback and recording capabilities in a compact package. The device is suitable for a wide range of audio processing tasks due to its flexible architecture and programmable features. The '/RV' suffix may denote a specific revision or packaging variant.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • Gaming devices
  • VoIP handsets

Features:

  • Stereo Class D speaker drivers with integrated charge pump
  • High-performance headphone amplifier
  • Low power consumption for extended battery life
  • Integrated stereo 24-bit ADC and DAC
  • Flexible digital audio interface
  • Programmable gain stages
  • Beep generator
  • Digital signal processing (DSP) capabilities
  • I2C control interface

Benefits:

  • Superior audio quality: The high-performance ADC and DAC ensure clear and accurate audio reproduction.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Reduced component count: Integrated speaker drivers and headphone amplifiers simplify system design and reduce the number of external components needed.
  • Design flexibility: Programmable features allow for customization and optimization for specific applications.
  • Compact size: The small package size makes it suitable for portable devices with limited space.

Additional Details:

The WM8976GEFL/RV includes a comprehensive suite of audio processing functions, such as equalization, noise reduction, and volume control. It supports various audio formats and sampling rates. The integrated Class D speaker drivers deliver efficient power amplification to speakers, while the headphone amplifier provides a high-quality audio output for headphones. The device is typically controlled via an I2C interface, allowing for easy configuration and control by a host processor. Supply voltage requirements are minimal, and the device includes power-saving modes to optimize energy consumption further. The '/RV' likely indicates a reel or tape packaging variation, but the core functionality remains the same as WM8976GEFL. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $2.4359
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess