The WM8900LGEFK/RV is a low power stereo CODEC (Coder-Decoder) with integrated Class D speaker drivers, manufactured by Cirrus Logic. It is designed for portable audio applications, providing high-quality audio playback and recording capabilities while minimizing power consumption. This makes it suitable for devices such as smartphones, tablets, and portable media players. The '/RV' likely indicates a specific revision or reel packaging variation.
Applications:
- Smartphones: Integrated into smartphones for audio playback, recording, and voice communication.
- Tablets: Used in tablets to provide high-quality audio for multimedia applications and voice communication.
- Portable Media Players: Employed in portable media players to deliver excellent audio performance.
- Handheld Gaming Consoles: Found in handheld gaming consoles to enhance the audio experience.
- Digital Voice Recorders: Used in digital voice recorders to ensure clear and accurate audio capture.
Features:
- Stereo CODEC: Provides stereo audio encoding and decoding capabilities.
- Class D Speaker Drivers: Integrated Class D amplifiers for efficient speaker driving.
- Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
- Integrated Headphone Amplifier: Features a dedicated headphone amplifier for high-quality headphone audio.
- Digital Audio Interfaces: Supports various digital audio interfaces such as I2S and PCM.
Benefits:
- High-Quality Audio: Delivers clear and detailed audio playback and recording.
- Extended Battery Life: Minimizes power consumption, allowing for longer usage in portable devices.
- Compact Design: Integrates multiple audio functions into a single chip, reducing board space and component count.
- Versatile Functionality: Suitable for a wide range of audio applications.
- Ease of Integration: Simplifies the design and integration process in portable audio devices.
The WM8900LGEFK/RV is a versatile and efficient audio CODEC that provides high-quality audio performance while minimizing power consumption. Its integrated features and compact design make it an ideal choice for portable audio applications.