EN
  • EN
  • DE

CS42L67-CWZR/A0

Part No CS42L67-CWZR/A0
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821019-CS42L67-CWZR/A0
Ultra Librarian 3D Model Ultra Librarian CS42L67-CWZR/A0 CAD Model

Description

The CS42L67-CWZR/A0 is a low-power, highly integrated audio codec from Cirrus Logic, designed for portable audio applications. This codec supports high-resolution audio playback and recording, making it suitable for devices requiring premium audio performance.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Gaming Consoles

Features

  • High-Resolution Audio Support: Supports sample rates up to 192 kHz for high-fidelity audio playback and recording.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring extended battery life.
  • Integrated Headphone Amplifier: Provides a high-quality headphone output with low THD+N.
  • Digital Microphone Interface: Supports digital microphones with programmable gain and filtering.
  • Stereo ADC and DAC: Features stereo analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for versatile audio processing.
  • Advanced Noise Reduction: Incorporates noise reduction algorithms for clear audio capture and playback.
  • I2C Control Interface: Allows for easy configuration and control via an I2C interface.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Superior Audio Quality: Delivers high-resolution audio performance, enhancing the user experience.
  • Extended Battery Life: Low power consumption ensures longer usage times for portable devices.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying the design process.
  • Versatile Audio Processing: Supports a wide range of audio processing functions, including noise reduction and filtering.
  • Easy Integration: I2C control interface allows for seamless integration with various microcontrollers and processors.

Additional Details

The CS42L67-CWZR/A0 operates from a low voltage supply, typically 1.8V for digital and 3.3V for analog. It includes various power management features to further minimize power consumption in different operating modes. The integrated headphone amplifier is capable of driving a wide range of headphone impedances, providing flexibility in headphone selection. The digital microphone interface supports both single-ended and differential microphones, offering flexibility in microphone selection. The codec also includes a programmable gain amplifier (PGA) for adjusting the input signal level. The CS42L67 is often used in applications that require high quality audio and low power consumption.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess