EN
  • EN
  • DE

M17/176-00002

Part No M17/176-00002
Manufacturer Cinch Connectivity Solutions
Catalog Cables, Wires
Description CABLE TWINAXIAL 24AWG 500'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, WiresCoaxial Cables (RF)
Manufacturer Cinch Connectivity Solutions Trompeter
Packaging Bulk
Part Status Active
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 19 Strands / 36 AWG
Jacket (Insulation) Material Perfluoroalkoxy (PFA)
Jacket (Insulation) Diameter 0.129" (3.28mm)
Shield Type Braid
Impedance 77 Ohms
Length 500.0' (152.40m)
Jacket Color Blue
Features High Temperature
Conductor Material Copper, Silver Coated
Dielectric Material Polytetrafluoroethylene (PTFE)
Dielectric Diameter 0.042" (1.07mm)
Shield Material Copper, Silver Coated
Shield Coverage 93%
VoP, Velocity of Propagation 70.0
Operating Temperature -55°C ~ 200°C
Base Product Number M17/176
Ultra Librarian 3D Model Ultra Librarian M17/176-00002 CAD Model

You May Also Be Interested in

Cinch Connectivity Solutions
CABLE TWINAXIAL 24AWG 500'
Lowest to $5.4545
TE Connectivity
HOOK-UP STRND 20AWG 600V BLACK
Need more? Email Us
TE Connectivity
HOOK-UP STRND 20AWG 600V RED
Lowest to $5.8984

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess