EN
  • EN
  • DE

LVS404018-100M-N

Part No LVS404018-100M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828890-LVS404018-100M-N
Ultra Librarian 3D Model Ultra Librarian LVS404018-100M-N CAD Model

Description

The LVS404018-100M-N is a power inductor manufactured by Chilisin, part of the LVS series. This inductor is designed to provide efficient power management in a variety of electronic applications, with a focus on delivering stable and reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Filtering and energy storage in regulated power supplies.
  • Laptop Computers: Power management for core components.
  • Graphics Cards: Voltage regulation for GPUs.
  • Industrial Equipment: Power conditioning in industrial control systems.

Features:

  • High Inductance: Provides high inductance value for effective energy storage.
  • High Current Handling: Capable of handling significant current without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Optimized for space-constrained applications.

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power loss.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Space Saving: Compact design allows for use in smaller devices.
  • Reliable Performance: Robust design ensures stable operation.
  • Versatile Applications: Suitable for a wide range of power management tasks.

Additional Details:

The LVS404018-100M-N has an inductance of 10μH (100M, where 'M' typically denotes a tolerance of ±20%). The part number signifies specific dimensions; '4040' refers to a 4.0mm x 4.0mm footprint, and '18' suggests a height of 1.8mm. The shielded construction is a key feature, significantly reducing electromagnetic interference (EMI) which is critical for maintaining signal integrity in densely populated electronic circuits. The low DC resistance (DCR) characteristic of this inductor ensures minimal power loss, contributing to higher overall efficiency in power conversion applications. The saturation current, which is the current level at which the inductance starts to drop significantly, is an important parameter to consider in design; it determines the inductor's ability to handle peak currents without performance degradation. This inductor is designed for surface mount technology (SMT), making it compatible with automated assembly processes. It adheres to RoHS compliance standards, ensuring it meets environmental regulations regarding the use of hazardous substances. The operating temperature range is wide, allowing it to function reliably in various environments, from consumer electronics to industrial applications. Its robust design and high current handling capabilities make it a suitable choice for demanding power management applications.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0484 $50.0940
2,520+ $0.0397 $100.0440
3,900+ $0.0385 $150.1500
5,380+ $0.0372 $200.1360
6,945+ $0.0360 $250.0200
9,290+ $0.0323 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,050 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess